EN
  • EN
  • DE

XC61CC2502MRN

Part No XC61CC2502MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413050-XC61CC2502MRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CC2502MRN CAD Model

Description

The XC61CC2502MRN is a voltage detector IC from Torex Semiconductor Ltd. It is specifically designed to monitor voltage levels and generate a reset signal when the voltage drops below a defined threshold. This is essential for protecting sensitive electronic components such as microcontrollers from damage or malfunction caused by voltage dips or power failures.

Applications

  • Microcontroller Reset Circuits: Resets microcontrollers during power-up or voltage drops to ensure proper initialization and operation.
  • Power Supply Monitoring: Monitors the main power supply voltage and provides an alarm or shutdown signal if the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Protects against deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Industrial Control Systems: Monitors power supplies to critical components in industrial settings, ensuring stable operation and preventing system errors.
  • Portable Electronics: Safeguards the functionality of portable devices by ensuring stable voltage supply and preventing damage from voltage fluctuations.

Features

  • High-Precision Voltage Detection: Provides accurate voltage monitoring with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power drain, which is crucial for battery-powered applications and energy-efficient designs.
  • Small Package Size: Available in compact packages such as SOT-23 or SOT-89, saving valuable board space.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, making it versatile for different applications.
  • Hysteresis: Built-in hysteresis prevents output oscillation due to minor voltage fluctuations.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage due to voltage irregularities.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Compact Design: Small package sizes enable more compact and efficient circuit layouts.
  • Simplified Circuit Design: Integrated features simplify the design process and reduce the overall component count.
  • Improved System Stability: The hysteresis feature ensures stable output and prevents false triggering.

Additional Details

The XC61CC2502MRN features a detection voltage of 2.5V. The package type is SOT-23 or equivalent. The output type is typically N-channel open drain or CMOS. Consult the Torex Semiconductor datasheet for specific electrical characteristics, timing diagrams, and application notes. This IC is commonly used in applications requiring precise voltage monitoring and reset functionality.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess