EN
  • EN
  • DE

XC61CN2702PRN

Part No XC61CN2702PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413175-XC61CN2702PRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CN2702PRN CAD Model

Description

The XC61CN2702PRN is a voltage detector IC produced by Torex Semiconductor Ltd. This component safeguards electronic circuits by monitoring the input voltage and generating a reset signal when the voltage falls below a predetermined threshold. It is essential for maintaining system stability and preventing data loss or corruption due to undervoltage situations.

Applications

  • Microcontroller Reset: Initiates a reset in microcontrollers during power-up or brownout conditions, ensuring proper operation.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the voltage drops below a safe level.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies, providing an alert or shutdown signal if the voltage is out of range.
  • Battery-Powered Equipment: Protects batteries from over-discharge by shutting down the device before the battery voltage drops too low.
  • Embedded Systems: Enhances the reliability of embedded systems by detecting and responding to voltage irregularities.

Features

  • High-Precision Voltage Detection: Ensures accurate monitoring of input voltage, triggering the reset at the correct threshold.
  • Low Supply Current: Minimizes power consumption, making it suitable for portable and battery-operated devices.
  • Compact Packaging: Available in space-saving packages like SOT-23, allowing for compact circuit designs.
  • Built-in Hysteresis: Prevents unstable behavior (oscillation) around the threshold voltage, ensuring stable and reliable operation.
  • Open Drain Output: Provides flexibility for interfacing with different logic circuits.

Benefits

  • Enhanced System Reliability: Prevents system failures caused by low voltage conditions, guaranteeing uninterrupted operation.
  • Data Integrity Protection: Protects valuable data from loss or corruption during power outages or voltage drops.
  • Increased Battery Life: Low current consumption contributes to extending the battery life of portable devices.
  • Simplified Circuit Design: Simplifies circuit design by integrating voltage detection and reset functionalities into a single chip.
  • Reduced Board Space: Small package size allows for more compact and efficient board layouts.

Additional Details

The XC61CN2702PRN features a detection voltage of 2.7V. The output is N-channel open drain. Detailed technical specifications, including operating temperature range, pin configuration, and electrical characteristics, can be found in the product datasheet.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess