EN
  • EN
  • DE

XC61CN3202PRN

Part No XC61CN3202PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413194-XC61CN3202PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CN3202PRN CAD Model

Description

The XC61CN3202PRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device monitors input voltage and issues a reset signal when the voltage drops below a pre-set threshold. This is a key component in maintaining system integrity and preventing data corruption due to voltage instability.

Applications

  • Microprocessor Reset Circuits: Ensures proper microprocessor initialization during power-up or voltage dips.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset during undervoltage conditions.
  • Power Failure Detection: Detects power failures and initiates a safe shutdown sequence.
  • Battery Voltage Monitoring: Monitors battery voltage in portable devices and prevents deep discharge.
  • Voltage Regulation Systems: Provides feedback to voltage regulators to maintain stable output voltage.

Features

  • Precise Detection Voltage: Accurate voltage monitoring ensures reliable reset triggering.
  • Low Current Consumption: Minimizes power consumption, ideal for battery-powered applications.
  • Small Package Size: Compact SOT-23 or similar package for space-saving designs.
  • Hysteresis: Built-in hysteresis prevents chattering around the threshold voltage.
  • Open Drain Output: Flexible interfacing with various logic levels.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by voltage fluctuations.
  • Data Integrity: Protects data from corruption during power outages.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrates voltage detection and reset functionality into a single chip.
  • Reduced Board Space: Small package allows for compact circuit designs.

Additional Details

The XC61CN3202PRN has a detection voltage of 3.2V. It outputs an N-channel open drain signal. Refer to the datasheet for detailed specifications, including operating temperature range, pinout, and electrical characteristics.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess