EN
  • EN
  • DE

XC61FC4042MR-G

Part No XC61FC4042MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105460-XC61FC4042MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FC4042MR-G CAD Model

Description

The XC61FC4042MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. Its primary function is to monitor a voltage and generate a reset signal if that voltage falls below a certain threshold. This is important for protecting circuits from damage and ensuring stable operation, particularly in battery-powered and other voltage-sensitive applications.

Applications

  • Microcontroller Reset: Used to reset microcontrollers during power-up, power-down, or undervoltage conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices and triggers alerts or shutdown when the battery is low.
  • Power Supply Supervision: Supervises the output voltage of power supplies and signals a fault if the voltage is out of range.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage is insufficient.
  • Industrial Control Systems: Ensures reliable operation of industrial equipment by monitoring power supply voltages.

Features

  • High Accuracy: Provides precise voltage detection.
  • Low Power Consumption: Minimizes power consumption, ideal for battery-powered devices.
  • Small Package: Available in compact packages, reducing board space.
  • Open Drain Output: Features an open drain output for flexible connection to various circuits.
  • Wide Operating Voltage Range: Functions over a broad range of input voltages.

Benefits

  • Improved Reliability: Prevents system malfunctions due to undervoltage.
  • Component Protection: Protects sensitive components from damage caused by voltage drops.
  • Extended Battery Life: Minimizes power consumption.
  • Simplified Design: Simplifies power monitoring circuit design.
  • Compact Size: Enables smaller designs.

Technical Specifications: The XC61FC4042MR-G has a detection voltage of 4.0V. The suffix 'MR' likely specifies the package type and output configuration. Detailed specifications, including supply voltage range, output current capabilities, and operating temperature, can be found in the Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess