EN
  • EN
  • DE

XC61GN4502HP

Part No XC61GN4502HP
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413396-XC61GN4502HP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61GN4502HP CAD Model

Description

The XC61GN4502HP is a voltage detector manufactured by Torex Semiconductor Ltd. It is a highly accurate and low-power consumption voltage detector IC designed for a wide range of applications. This voltage detector monitors the input voltage and generates a reset signal when the voltage drops below a pre-set threshold. This feature is crucial for protecting sensitive electronic circuits from damage due to voltage fluctuations.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller operation after power-up or during voltage drops.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge.
  • System reset circuitry: Providing a reliable reset signal for embedded systems.
  • Voltage monitoring in industrial equipment: Protecting sensitive components from voltage fluctuations.

Features

  • High Accuracy: Precise voltage detection for reliable system protection.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Small Package: Compact size for space-constrained applications.
  • Wide Operating Voltage Range: Suitable for various voltage levels.
  • Built-in Hysteresis: Prevents oscillation near the threshold voltage.
  • Open Drain Output: Flexible interface with various logic circuits.

Benefits

  • Protects Microcontrollers: Prevents erroneous operation due to low voltage.
  • Extends Battery Life: Low power consumption reduces battery drain.
  • Improves System Reliability: Ensures proper system reset during voltage drops.
  • Simplifies Circuit Design: Integrated functionality reduces external components.
  • Enhances System Stability: Hysteresis prevents unwanted reset signals.

Additional Details

The XC61GN4502HP operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions. The specific voltage detection threshold is determined by the part number suffix (4502 indicates a 4.50V threshold). The open-drain output requires an external pull-up resistor. The product is available in a small SOT-25 package, which is beneficial for applications where board space is limited. The device's low supply current makes it ideal for battery-powered applications, contributing to extended battery life. The high accuracy of the voltage detection threshold ensures that the microcontroller is reset only when necessary, preventing unnecessary interruptions to system operation. Its robust design and high reliability make it a dependable solution for voltage monitoring and system protection.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess