EN
  • EN
  • DE

XC61PC2212MR

Part No XC61PC2212MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 406432-XC61PC2212MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61PC2212MR CAD Model

Description

The XC61PC2212MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. Designed for accurate voltage monitoring, this component is used to reset systems or trigger alarms when the input voltage falls below a predetermined threshold. Its low power consumption and small package make it suitable for portable and space-sensitive applications.

Applications

  • Microcontroller Reset Circuits: Ensuring microcontrollers start up correctly and recover from brownout conditions.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies to prevent damage.
  • Battery-Powered Devices: Monitoring battery levels to prevent deep discharge and data loss.
  • Embedded Systems: Providing a reliable reset signal for stable operation.
  • Portable Electronics: Voltage monitoring in smartphones, tablets, and other mobile devices.

Features

  • High Accuracy Voltage Detection: Ensures precise monitoring of the input voltage.
  • Low Power Consumption: Minimizes current drain in battery-powered applications.
  • Small Package: Available in compact packages for space-constrained designs.
  • Built-in Hysteresis: Prevents output oscillation near the threshold voltage.
  • Open Drain Output: Offers flexibility in interfacing with various logic levels.

Benefits

  • Prevents Data Corruption: Ensures proper shutdown during low-voltage conditions.
  • Extends Battery Life: Low power consumption contributes to longer battery life.
  • Improves System Reliability: Provides a reliable reset signal for stable system operation.
  • Simplifies Design: Integrated functionality reduces external components.
  • Reduces Board Space: Small package allows for compact designs.

Additional Details

The XC61PC2212MR is designed to operate over a wide temperature range. The 2.2V voltage detection threshold is indicated by the part number suffix. This device typically utilizes an open-drain output, necessitating an external pull-up resistor. It is often packaged in a small SOT-25 or similar package. The low quiescent current consumption is a critical parameter for extending battery life in portable applications. The built-in hysteresis characteristic helps prevent false triggering of the reset signal due to noise or minor voltage fluctuations. Furthermore, this voltage detector contributes to overall system robustness by ensuring that the microcontroller operates within its specified voltage range, preventing potential data corruption or system failures. Its high accuracy and low power consumption make it a suitable choice for a wide range of applications requiring precise voltage monitoring.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Lowest to $20.5186
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess