EN
  • EN
  • DE

XC6201P152PRN

Part No XC6201P152PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413403-XC6201P152PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6201P152PRN CAD Model

Description

The XC6201P152PRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. Its low dropout voltage, small package size, and low current consumption make it suitable for a wide range of battery-powered and portable applications.

Applications

  • Battery-Powered Devices: Providing regulated power to microcontrollers and other components in devices such as smartphones, tablets, and wearable devices.
  • Portable Electronics: Regulating voltage in portable audio players, digital cameras, and handheld gaming consoles.
  • Wireless Communication Devices: Powering RF transceivers and other sensitive components in wireless modules.
  • Microcontroller Power Supplies: Supplying stable voltage to microcontrollers in embedded systems.
  • Sensor Modules: Providing regulated power to sensors and signal conditioning circuits.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Extends Battery Life: Low dropout voltage and quiescent current maximize battery runtime.
  • Protects Sensitive Components: Overcurrent, short-circuit, and thermal shutdown features prevent damage.
  • Improves System Reliability: Provides a stable and regulated output voltage, ensuring reliable operation.
  • Simplifies Circuit Design: Integrated protection features reduce the need for external components.
  • Enables Compact Designs: Small package size allows for integration into space-constrained applications.

Additional Details

The XC6201P152PRN has a fixed output voltage of 1.5V, as indicated by the '15' in the part number. The 'PRN' suffix typically denotes the package type and specific characteristics of the device. It is available in a small SOT-25 or similar package. This LDO regulator is designed to operate over a wide temperature range. The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage approaches the output voltage, which is particularly important in battery-powered applications where the battery voltage decreases over time. The integrated protection features, such as overcurrent protection, short-circuit protection, and thermal shutdown, enhance the reliability and robustness of the system. The low quiescent current minimizes power consumption when the regulator is not actively supplying current to the load, further contributing to extended battery life. Its small size and integrated features make it well-suited for a variety of portable and space-constrained applications requiring stable and efficient voltage regulation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess