EN
  • EN
  • DE

XC6202P252MR

Part No XC6202P252MR
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Description High Voltage Positive Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842679-XC6202P252MR
Ultra Librarian 3D Model Ultra Librarian XC6202P252MR CAD Model

Description

The XC6202P252MR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It provides a stable and regulated 2.5V output voltage, even when the input voltage is close to the output voltage. This makes it ideal for battery-powered applications and other situations where input voltage may vary. It offers overcurrent protection and a compact package, ensuring efficient performance in a variety of devices.

Applications

  • Battery-powered devices: Provides a stable 2.5V supply for microcontrollers, sensors, and other components in portable electronics.
  • Wireless communication modules: Regulates voltage for RF transceivers and other sensitive circuits requiring a precise 2.5V supply.
  • Portable medical devices: Powers sensors and processing units in medical applications requiring a stable voltage supply.
  • Wearable technology: Regulates power for wearable sensors, displays, and communication modules.
  • IoT (Internet of Things) devices: Provides a regulated 2.5V supply for sensors, microcontrollers, and wireless communication in IoT applications.

Features

  • Low dropout voltage: Ensures stable output voltage even with a low input voltage.
  • High accuracy: Provides a precise 2.5V output voltage.
  • Low quiescent current: Minimizes power consumption for extended battery life.
  • Overcurrent protection: Protects the regulator and the load from damage.
  • Small package size (SOT-25): Allows for compact circuit designs.

Benefits

  • Extended battery life: Low power consumption makes it suitable for battery-powered applications.
  • Improved system performance: Stable output voltage ensures reliable operation of sensitive circuits.
  • Reduced board space: Small package size allows for compact designs.
  • Enhanced system protection: Overcurrent protection prevents damage to the regulator and the load.
  • Simplified circuit design: Easy to integrate into existing systems.

Additional Details

The XC6202P252MR provides a fixed 2.5V output. The package type is SOT-25. It also has built-in overcurrent protection, and operates over a wide temperature range. The low quiescent current consumption makes this regulator well suited for use in battery-powered devices. This regulator offers a combination of high performance, low power consumption, and compact size, making it ideal for a wide variety of applications.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess