EN
  • EN
  • DE

XC6202P532PR

Part No XC6202P532PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description High Voltage Positive Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413498-XC6202P532PR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6202P532PR CAD Model

Description

The XC6202P532PR is a highly accurate and low power consumption LDO (Low Dropout) regulator from Torex Semiconductor. It is designed to provide a stable 5.3V output voltage, making it suitable for a variety of applications requiring a precise and efficient voltage source. The device utilizes a CMOS process, resulting in very low quiescent current and excellent transient response. Integrated protection features enhance its reliability.

Applications

  • Powering RF Modules: Providing a stable 5.3V supply for RF transceivers and amplifiers.
  • Analog Circuitry: Regulating voltage for sensitive analog components.
  • Data Acquisition Systems: Providing a clean power source for ADCs and DACs.
  • Industrial Sensors: Powering industrial sensors requiring a stable 5.3V supply.
  • Precision Instrumentation: Regulating voltage for instruments where accurate voltage is crucial.
  • Medical Devices: Powering circuits in medical equipment requiring a stable voltage.

Features

  • Fixed Output Voltage: Provides a precise and stable 5.3V output.
  • Low Dropout Voltage: Ensures efficient regulation even with low input voltage.
  • Low Power Consumption: Minimizes current draw, extending operational life.
  • High Accuracy: Delivers a consistent voltage, crucial for sensitive circuits.
  • Overcurrent Protection: Protects the device and connected components from damage.
  • Short Circuit Protection: Shuts down the output in case of a short circuit.
  • Thermal Shutdown: Prevents overheating and damage to the regulator.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Stable Operation: High accuracy ensures consistent and reliable voltage output.
  • Enhanced Reliability: Built-in protection features safeguard against electrical faults and overheating.
  • Compact Design: Small package enables integration into miniature devices.
  • Simplified System Design: Requires minimal external components.
  • Efficient Power Management: Low power consumption improves overall system efficiency.

Additional Details

The XC6202P532PR operates within a defined input voltage range and exhibits a low quiescent current, typically in the microampere range, enhancing its energy efficiency. Integrated overcurrent protection and short-circuit protection mechanisms are in place to prevent damage under fault conditions. The operational temperature range generally spans from -40°C to +85°C, accommodating various environmental conditions. The package is available in small outline options such as SOT-25 or equivalent, suitable for compact PCB designs. RoHS compliance ensures adherence to environmental standards.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess