EN
  • EN
  • DE

XC6203E252PR

Part No XC6203E252PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413532-XC6203E252PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6203E252PR CAD Model

Description

The XC6203E252PR is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage with a minimal dropout voltage, making it suitable for battery-powered devices and applications where efficiency is critical.

Applications:

  • Mobile phones and smartphones: Power management for various components.
  • Wireless communication devices: Regulating voltage for RF transceivers and other sensitive circuits.
  • Portable audio players and digital cameras: Ensuring stable power for audio and image processing.
  • Wearable devices (smartwatches, fitness trackers): Providing efficient power regulation in compact form factors.
  • IoT (Internet of Things) devices: Powering sensors, microcontrollers, and communication modules.

Features:

  • High Accuracy: Provides a highly accurate output voltage, essential for sensitive electronic circuits.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing battery life.
  • Low Power Consumption: Minimizes quiescent current, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit, preventing damage.
  • Small Package: Available in compact packages such as SOT-25, ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable performance of connected components.
  • Protection Against Damage: Overcurrent and short circuit protection features prevent damage to the regulator and connected circuits.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.

Additional Details:

The XC6203E252PR operates with an input voltage range typically from 2.0V to 6.0V. The output voltage is fixed at 2.5V. The regulator includes built-in overcurrent protection and short circuit protection to safeguard the device and the application circuit. The typical dropout voltage is low, allowing the device to operate efficiently even when the input voltage is close to the output voltage. It also features a chip enable function that allows the regulator to be turned on and off, further reducing power consumption when not in use.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess