EN
  • EN
  • DE

MIC5247-1.85BM5

Part No MIC5247-1.85BM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low-Voltage μCap Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222817-MIC5247-1.85BM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5247-1.85BM5 CAD Model

Description

The MIC5247-1.85BM5 is a low-dropout (LDO) voltage regulator from Micrel (now Microchip). It is designed to provide a stable and accurate 1.85V output voltage from a wide input voltage range. This regulator is known for its low quiescent current, which makes it suitable for battery-powered applications and other power-sensitive systems.

Applications

  • Battery-Powered Systems: Ideal for use in portable devices, wireless communication devices, and other battery-operated equipment where low power consumption is crucial.
  • Post Regulation for Switching Supplies: Can be used to provide a clean and stable voltage source after a switching regulator, reducing ripple and noise.
  • Microprocessor and Microcontroller Power: Suitable for powering sensitive digital circuits, ensuring stable operation even with varying load conditions.
  • Low Voltage Logic Supplies: Can be used to generate the required voltage for low-voltage digital logic circuits.

Features

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • High Output Accuracy: Provides a precise 1.85V output, ensuring reliable performance of connected circuits.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to a load.
  • Overcurrent and Overtemperature Protection: Protects the regulator and connected circuitry from damage due to excessive current draw or high temperatures.
  • Stable with Ceramic Output Capacitors: Allows for the use of small, low-ESR ceramic capacitors, reducing the overall size and cost of the power supply.

Benefits

  • Extended Battery Life: The low quiescent current helps extend the operational life of battery-powered devices.
  • Improved System Performance: The stable and accurate output voltage ensures reliable operation of connected circuits, minimizing errors and improving overall system performance.
  • Reduced Power Dissipation: The low dropout voltage and high efficiency minimize power loss, reducing heat generation and improving system reliability.
  • Simplified Design: The regulator is easy to use and requires minimal external components, simplifying the design process.
  • Robust Protection: The built-in protection features prevent damage to the regulator and connected circuitry, increasing system reliability and longevity.

Additional Details

The MIC5247-1.85BM5 is typically available in a small surface-mount package. It requires an input capacitor and an output capacitor for stable operation. The exact capacitor values may vary depending on the application and load conditions, but a typical recommendation is a 1µF ceramic capacitor for both input and output. The regulator also features a shutdown pin that can be used to disable the output and further reduce power consumption. It is important to consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess