EN
  • EN
  • DE

XC6201P262DR

Part No XC6201P262DR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413419-XC6201P262DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6201P262DR CAD Model

Description

The XC6201P262DR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This LDO regulator is designed to provide a stable and regulated 2.6V output voltage even when the input voltage is close to the desired output voltage. It is characterized by its low quiescent current, overcurrent protection, and thermal shutdown features, making it well-suited for battery-powered and portable applications where efficiency and reliability are paramount.

Applications

  • Battery-Powered Devices: Regulating voltage in portable devices such as smartphones, tablets, and wearable electronics.
  • Portable Media Players: Providing a stable 2.6V supply for audio and video processing circuits.
  • Wireless Communication Modules: Powering RF transceivers and other components in wireless modules.
  • Microcontroller Power Supplies: Supplying regulated power to microcontrollers in embedded systems.
  • Sensor Applications: Regulating voltage for sensors and signal conditioning circuits.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents the regulator from overheating and causing damage.
  • Short-Circuit Protection: Protects the regulator and load from short-circuit conditions.
  • Small Package: Available in compact packages for space-constrained designs.

Benefits

  • Extends Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  • Enhances System Reliability: Overcurrent and thermal shutdown protection features prevent damage and ensure stable operation.
  • Simplifies Circuit Design: Integrated features reduce the need for external components.
  • Enables Compact Designs: Small package size allows for integration into space-limited applications.
  • Provides Stable 2.6V Output: Ensures consistent performance of downstream components.

Additional Details

The XC6201P262DR is a fixed output voltage LDO regulator with a 2.6V output, as indicated by the '26' in the part number. The 'DR' suffix usually signifies the specific package type, which is likely a small SOT-25 or similar surface-mount package. It is designed to operate across a wide temperature range. The low dropout voltage characteristic is important for maintaining a stable 2.6V output as the battery voltage decreases. The built-in overcurrent protection, thermal shutdown, and short-circuit protection features contribute to the overall robustness and reliability of the system. The low quiescent current minimizes power consumption when the regulator is not actively supplying current to the load, making it an ideal choice for battery-powered applications. The compact package size allows for easy integration into space-constrained designs, making it suitable for use in portable electronic devices and other applications requiring efficient and reliable voltage regulation. Detailed specifications, including the input voltage range, output current capability, and thermal characteristics, can be found in the product datasheet.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess