The XC6204B282MR is a low dropout (LDO) regulator from Torex Semiconductor. It is designed to provide a stable and precise output voltage from a wide range of input voltages. This LDO regulator is characterized by its low quiescent current and small package size, making it ideal for portable and battery-powered applications.
Applications
- Smartphones
- Tablets
- Wearable devices
- Portable media players
- Battery-powered equipment
Features
- Low Dropout Voltage
- Low Quiescent Current
- Small Package Size (SOT-25)
- Stable with Ceramic Capacitors
- Overcurrent Protection
- Short Circuit Protection
Benefits
- Extends battery life in portable devices due to low quiescent current.
- Provides stable voltage regulation even with fluctuating input voltages.
- Reduces board space requirements due to the small package size.
- Simplified circuit design due to stability with ceramic capacitors.
- Protects the device and downstream circuitry from damage due to overcurrent or short circuit conditions.
Technical Specifications
The XC6204B282MR has a fixed output voltage of 2.8V. It supports an input voltage range of 1.8V to 6.0V. The dropout voltage is typically 200mV at an output current of 300mA. The quiescent current is typically 4μA. It is available in a SOT-25 package. The operating temperature range is -40°C to +85°C.