The LM2673SX-3.3 from Texas Instruments is a highly efficient, step-down voltage regulator with a fixed output voltage of 3.3V. It is part of the LM2673 series, which is known for its Simple Switcher® design, making it an ideal choice for applications requiring simplicity and high efficiency in power conversion.
Key Features:
- Output Voltage: The device provides a stable 3.3V output, which is suitable for powering low-voltage logic and ICs.
- High Efficiency: With an efficiency of up to 92%, the LM2673SX-3.3 minimizes power loss, making it suitable for battery-powered and energy-sensitive applications.
- Switching Frequency: The 260 kHz fixed switching frequency allows for a balance between efficiency and the size of external components.
- Current Rating: It can deliver up to 3A of continuous output current to the load.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating.
- Adjustable Output: While it provides a fixed 3.3V output, it also offers the flexibility to adjust the voltage with external resistors.
Applications:
- Power supplies for digital systems like FPGAs, microprocessors, and DSPs.
- Telecommunications equipment.
- Consumer electronics such as set-top boxes and gaming consoles.
- Industrial and automotive applications requiring efficient power management.
The LM2673SX-3.3 comes in a TO-263 package, which is designed for surface mount technology (SMT) and is suitable for automated assembly processes, making it a convenient option for mass production. Its compact size and high level of integration make it an excellent choice for space-constrained applications.
Overall, the LM2673SX-3.3 from Texas Instruments stands out for its ease of use, robust feature set, and reliable performance, making it a go-to regulator for a wide range of power management needs.