EN
  • EN
  • DE

XC6204B292MRN

Part No XC6204B292MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413615-XC6204B292MRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6204B292MRN CAD Model

Description

The XC6204B292MRN is a low dropout (LDO) regulator from Torex Semiconductor, designed to provide a stable 2.9V output voltage with high accuracy and low noise. This regulator is ideally suited for battery-powered and portable applications where efficiency, small size, and low power consumption are critical.

Applications:

  • Smartphones: Power management for analog and digital circuitry.
  • Wireless Communication Devices: Regulating voltage for Bluetooth, Wi-Fi, and other RF components.
  • Portable Audio Players: Powering audio amplifiers and DACs for high-quality audio output.
  • Wearable Devices: Providing stable power to microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT Devices: Regulating voltage in low-power sensor nodes and communication modules.
  • Digital Cameras: Powering image sensors and image processing units for optimal performance.

Features:

  • Fixed Output Voltage: Provides a stable 2.9V output voltage.
  • Low Dropout Voltage: Minimizes power loss and maximizes efficiency, extending battery life.
  • Low Quiescent Current: Reduces battery drain during standby and light load conditions.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short Circuit Protection: Provides protection against short-circuit conditions, ensuring system safety.
  • Thermal Shutdown Protection: Protects the device from overheating and potential damage.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery runtime.
  • Stable and Reliable Power: High output voltage accuracy ensures consistent performance of connected devices.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown protection enhance system reliability.
  • Compact Design: Small size allows for easy integration into portable devices.
  • Improved Power Efficiency: Low dropout voltage minimizes power dissipation and improves overall system efficiency.

Additional Details:

The XC6204B292MRN operates with an input voltage range from 1.7V to 6.0V and provides a stable 2.9V output. It includes a chip enable (CE) function that allows the output to be turned on and off, minimizing power consumption when the regulated voltage is not needed. The XC6204 series are CMOS process-based LDO regulators. They are designed for stable operation with ceramic capacitors and offer excellent transient response. The maximum output current is 300mA. The small package footprint makes it ideal for densely populated circuit boards.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess