EN
  • EN
  • DE

XC6206P382PR

Part No XC6206P382PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Low ESR Cap.Compatible Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281685-XC6206P382PR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6206P382PR CAD Model

Description

The XC6206P382PR is a highly precise, low power consumption positive voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed for use in portable devices and other battery-powered applications where efficiency and small size are critical. The XC6206 series utilizes CMOS technology, enabling low dropout voltage and high output voltage accuracy.

Applications:

  • Mobile phones: Power management for various sub-systems.
  • Wireless communication devices: Regulating voltage for RF components and microcontrollers.
  • Portable audio players: Ensuring stable voltage supply for audio processing and amplification.
  • Digital cameras: Powering image sensors and processing units.
  • Wearable devices: Smartwatches, fitness trackers, and other low-power wearables.

Features:

  • High Accuracy: Output voltage accuracy of ±2%, ensuring stable power supply.
  • Low Dropout Voltage: Enables operation with minimal input-output voltage difference, maximizing battery life.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable devices.
  • Small Package: Available in compact packages like SOT-25, suitable for space-constrained applications.
  • Overcurrent Protection: Built-in protection circuit to prevent damage from excessive current.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator at high temperatures.
  • CMOS Technology: Offers excellent noise characteristics and low standby current.

Benefits:

  • Extended Battery Life: Low power consumption and low dropout voltage maximize battery runtime in portable devices.
  • Stable Power Supply: High accuracy ensures consistent voltage regulation, improving device performance and reliability.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: Overcurrent, short circuit, and thermal shutdown protections enhance the regulator's robustness and lifespan.
  • Simplified Design: Minimal external components required, simplifying circuit design and reducing BOM cost.

Technical Specifications:

The XC6206P382PR features a fixed output voltage of 3.8V. It operates with an input voltage range typically from 2.0V to 6.0V. The dropout voltage is typically 200mV at an output current of 100mA. The quiescent current is typically 2.0μA. The operating temperature range is -40°C to +85°C. It is available in a SOT-25 package. The overcurrent protection is set at 250mA (typical).

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8485 $61.5760
37+ $3.1578 $116.8386
57+ $3.0596 $174.3972
79+ $2.9603 $233.8637
101+ $2.8621 $289.0721
136+ $2.5664 $349.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess