EN
  • EN
  • DE

XC6209E502MR-G

Part No XC6209E502MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105511-XC6209E502MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6209E502MR-G CAD Model

Description

The XC6209E502MR-G is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and efficient power supply solution for various portable devices and battery-powered applications. This CMOS LDO regulator features a small SOT-23 package, making it suitable for space-constrained designs. It boasts low quiescent current, high output voltage accuracy, and built-in protection features.

Applications:

  • Smartphones: Regulating power for various internal components such as the application processor and memory.
  • Tablets: Providing stable voltage for the display panel, CPU, and other critical circuits.
  • Wireless Communication Devices: Powering RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Portable Gaming Consoles: Ensuring consistent power supply for the CPU, GPU, and display.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, ensuring reliable performance of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage in high-temperature environments.
  • Small SOT-23 Package: Enables compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery runtimes in portable devices.
  • Improved System Reliability: Over-current and thermal shutdown protection mechanisms enhance system robustness.
  • Compact Solution: Small package size allows for integration into miniaturized devices and high-density circuits.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable operation of connected devices.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.

Additional Details:

The XC6209E502MR-G has a fixed output voltage of 5.0V and operates with an input voltage range typically from 2.0V to 6.0V. It is designed to function reliably over a wide temperature range of -40°C to +85°C. The regulator is stable with ceramic capacitors, which are known for their low ESR (Equivalent Series Resistance). This LDO regulator also features a chip enable function that allows the output to be turned on or off for additional power saving. It provides an output current capability up to 300mA. The integrated soft-start circuit minimizes inrush current during startup.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess