EN
  • EN
  • DE

XC6209F19AMR

Part No XC6209F19AMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413890-XC6209F19AMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6209F19AMR CAD Model

Description

The XC6209F19AMR is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It's designed for applications requiring a stable and precise voltage supply, especially in battery-powered and portable devices. This LDO regulator is known for its low power consumption and high accuracy.

Applications:

  • Smartphones and Mobile Devices: Powering core components like microprocessors and memory.
  • Wireless Modules: Regulating voltage for Bluetooth, Wi-Fi, and other wireless communication chips.
  • Portable Gaming Consoles: Ensuring stable power for the CPU, GPU, and display.
  • Digital Cameras: Powering the image sensor, processor, and display screen.
  • Wearable Technology: Providing a stable power source for smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Regulating power for sensors, microcontrollers, and communication modules in IoT applications.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • High Accuracy: Delivers a precise and stable output voltage, ensuring reliable performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Short Circuit Protection: Protects the regulator and connected devices from damage due to short circuits.
  • Overcurrent Protection: Prevents excessive current draw, protecting the regulator and load.
  • Small Package Size: Available in compact packages like SOT-25 or DFN, suitable for space-constrained designs.
  • Stable with Ceramic Capacitors: Maintains stable operation even when using ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low power consumption and low dropout voltage contribute to longer battery life in portable devices.
  • Improved System Reliability: Precise and stable output voltage enhances the reliability of connected devices.
  • Reduced Component Count: Requires few external components, simplifying circuit design and reducing board space.
  • Protection Against Faults: Short circuit and overcurrent protection safeguard the regulator and the load.
  • Compact Design: Small package options enable integration into compact and portable devices.
  • Enhanced Power Efficiency: Minimizes power loss and improves overall system efficiency.

Additional Details:

The XC6209F19AMR typically features a fixed output voltage of 1.9V. It's designed to operate within a certain input voltage range, usually from 2.0V to 6.0V. The specific dropout voltage, quiescent current, and output voltage accuracy can be found in the official datasheet provided by Torex Semiconductor Ltd. The regulator is commonly used in applications requiring a tightly regulated 1.9V supply.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess