EN
  • EN
  • DE

XC6209F252PR

Part No XC6209F252PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413894-XC6209F252PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6209F252PR CAD Model

Description

The XC6209F252PR is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and accurate 2.5V output voltage, making it suitable for a wide variety of applications, especially in battery-powered and portable devices where efficiency and size are crucial factors.

Applications:

  • Smartphones and Tablets: Powering core components like processors, memory, and display drivers.
  • Wireless Communication Devices: Regulating voltage for Bluetooth modules, Wi-Fi chips, and RF transceivers.
  • Portable Audio Players: Ensuring stable power for audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras: Providing a stable voltage supply for image sensors and image processing units.
  • Wearable Devices: Powering sensors, microcontrollers, and displays in smartwatches, fitness trackers, and other wearable gadgets.
  • IoT (Internet of Things) Devices: Supplying stable voltage to sensors, communication modules, and microcontrollers in connected devices.

Features:

  • Low Dropout Voltage: Enables efficient operation even with a small difference between input and output voltage.
  • High Accuracy: Delivers a precise and stable 2.5V output voltage, ensuring reliable performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Short Circuit Protection: Prevents damage to the regulator and the load in case of a short circuit.
  • Small Package Size: Available in compact packages like SOT-25, ideal for space-constrained applications.
  • Stable with Ceramic Capacitors: Maintains stable operation even with ceramic output capacitors, which are preferred for their small size and low ESR.

Benefits:

  • Extended Battery Life: Low power consumption and low dropout voltage contribute to longer battery life in portable applications.
  • Improved System Reliability: Precise and stable output voltage enhances the reliability of connected components.
  • Reduced Component Count: Requires few external components, simplifying circuit design and reducing board space requirements.
  • Protection Against Faults: Overcurrent and short circuit protection safeguard the regulator and the load from damage.
  • Compact Design: Small package options enable integration into compact and portable devices.
  • Enhanced Power Efficiency: Minimizes power loss and improves overall system efficiency.

Additional Details:

The XC6209F252PR is specifically designed to provide a fixed output voltage of 2.5V. It typically operates with an input voltage range of 2.0V to 6.0V. Detailed specifications regarding dropout voltage, quiescent current, and output voltage accuracy can be found in the official datasheet provided by Torex Semiconductor Ltd. This regulator is an excellent choice for applications requiring a stable and efficient 2.5V power supply.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess