EN
  • EN
  • DE

XC6210A142MR

Part No XC6210A142MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413919-XC6210A142MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6210A142MR CAD Model

Description

The XC6210A142MR is a highly accurate, low power consumption LDO (low dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even with fluctuations in input voltage and load current. This regulator is ideal for battery-powered devices and applications requiring a stable voltage supply.

Applications:

  • Mobile phones and smartphones: Used in power management circuits for stable voltage supply to sensitive components.
  • Wireless communication devices: Provides regulated power for RF transceivers and other wireless modules.
  • Portable media players: Ensures stable operation of audio and video processing circuitry.
  • Battery-powered equipment: Extends battery life due to low quiescent current.
  • Wearable devices: Powering microcontrollers and sensors in smartwatches and fitness trackers.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise and stable output voltage with minimal deviation.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Improved Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Enhanced System Stability: Stable output voltage ensures reliable operation of connected components.
  • Protection Against Damage: Overcurrent and short circuit protection prevent damage to the regulator and the load.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Compact Solution: Small package size enables integration in space-constrained applications.

Technical Specifications:

The XC6210A142MR has a fixed output voltage of 1.4V. It operates with an input voltage range typically from 1.8V to 6.0V, but it may vary according to manufacturer datasheet. It offers a low dropout voltage, typically around 200mV at a specified output current. The regulator features a low quiescent current, typically in the microampere range, which minimizes power consumption in standby mode. It also incorporates built-in overcurrent and short circuit protection to safeguard the device and the load it powers. The operating temperature range extends from -40°C to +85°C making it suitable for use in a wide variety of applications. The package type is typically SOT-25 or similar small outline package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess