EN
  • EN
  • DE

LM385DRG4-2-5

Part No LM385DRG4-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054038-LM385DRG4-2-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM385DRG4-2-5 CAD Model

Description

Product Overview: LM385DRG4-2.5 Voltage Reference from Texas Instruments

The LM385DRG4-2.5 is a precision micro-power voltage reference device from Texas Instruments, renowned for its stability and reliability in various applications. This component is part of the LM385 series, which offers fixed voltages of 2.5V, making it an ideal choice for providing a stable reference in an array of electronic circuits.

Designed with versatility in mind, the LM385DRG4-2.5 is encapsulated in an 8-pin SOIC (Small Outline Integrated Circuit) package, which ensures a compact footprint on printed circuit boards (PCBs). This package type is suitable for automated assembly processes, and it is widely used in commercial, industrial, and even harsh environments due to its robustness.

Key Features

  • Output Voltage: Precisely set at 2.5V, this voltage reference provides a stable benchmark for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic components.
  • Low Dynamic Impedance: The dynamic impedance of the LM385DRG4-2.5 is low, ensuring minimal voltage drop under varying load conditions and contributing to the stability of the output voltage.
  • Wide Operating Current Range: This device operates efficiently over a broad current range, from 20 μA to 20 mA, making it adaptable for low-power and battery-operated devices.
  • Temperature Stability: The LM385DRG4-2.5 exhibits excellent temperature stability, which is crucial for maintaining voltage precision across different operating temperatures.
  • Long-Term Stability: With a design focused on reliable performance, this voltage reference offers exceptional long-term stability, a vital attribute for maintaining system accuracy over time.

Applications

The LM385DRG4-2.5 is suitable for a wide range of applications, including but not limited to:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Healthcare devices

With its combination of precision, low power consumption, and compact size, the LM385DRG4-2.5 from Texas Instruments is a reliable choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess