EN
  • EN
  • DE

XC6213B242GRN

Part No XC6213B242GRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414017-XC6213B242GRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6213B242GRN CAD Model

Description

The XC6213B242GRN is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. This device is designed to provide a stable and precise 2.4V output voltage with minimal voltage drop, making it suitable for battery-powered and other applications where efficiency is crucial. Its low quiescent current and small package size are ideal for portable devices and space-constrained applications.

Applications:

  • Mobile Devices: Providing stable power for microcontrollers, memory, and other components in smartphones and tablets.
  • Wearable Electronics: Regulating voltage for sensors, displays, and communication modules in smartwatches and fitness trackers.
  • IoT Devices: Powering low-power sensors, wireless communication modules, and microcontrollers in Internet of Things applications.
  • Portable Audio Equipment: Ensuring a consistent and clean voltage supply for audio amplifiers and digital signal processors.
  • Handheld Gaming Consoles: Providing stable power for processors, displays, and memory.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency and battery life.
  • High Output Voltage Accuracy: Provides a precise 2.4V output voltage with minimal deviation.
  • Low Quiescent Current: Minimizes current consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in case of a short circuit, preventing damage.
  • Enable/Disable Function: Allows the output to be turned on or off externally, further reducing power consumption when not in use.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption maximizes operating time for battery-powered devices.
  • Stable and Accurate Voltage Supply: Ensures reliable operation of sensitive electronic components.
  • Protection Against Overload and Short Circuits: Enhances the reliability and safety of the system.
  • Reduced Power Consumption: Minimizes wasted power, improving overall system efficiency.
  • Compact Design: Small package options allow for integration into space-constrained applications.
  • Improved System Performance: By providing a stable and protected power supply, overall system performance and stability are enhanced.

Additional Details:

The XC6213B242GRN features a fixed output voltage of 2.4V. It typically operates with an input voltage ranging from 2.6V to 6.0V. The device incorporates overcurrent protection and short-circuit protection mechanisms. Its internal design includes a reference voltage source, an error amplifier, and an output transistor, all optimized for low power consumption and high accuracy. The GRN suffix likely indicates specific packaging and environmental compliance details; consult the datasheet for further information.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess