The XC6219B332MRN is a highly accurate, low power consumption LDO (low dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and precise output voltage, even with fluctuating input voltage or load conditions. It is particularly well-suited for battery-powered devices and applications requiring a stable voltage source.
Applications:
- Mobile phones and smartphones
- Wireless communication devices
- Portable audio players
- Digital cameras and camcorders
- Wearable devices (smartwatches, fitness trackers)
- IoT (Internet of Things) devices
- Battery-powered microcontrollers
- Bluetooth modules
- GPS devices
- RF modules
Features:
- Input Voltage Range: 1.8V to 6.0V
- Output Voltage: 3.3V (Fixed)
- Output Voltage Accuracy: ±2%
- Low Dropout Voltage: Typically 150mV at 300mA
- Low Quiescent Current: Typically 2.0μA
- Overcurrent Protection (OCP)
- Short Circuit Protection (SCP)
- Thermal Shutdown Protection (TSD)
- Small Package: SOT-25 (marking:CD5)
- Operating Temperature Range: -40°C to +85°C
Benefits:
- Stable Output Voltage: Ensures consistent performance of connected devices.
- Long Battery Life: Low quiescent current minimizes power consumption in standby mode.
- Protection Features: OCP, SCP, and TSD protect the regulator and connected devices from damage.
- Small Size: SOT-25 package allows for compact designs.
- High Accuracy: Output voltage accuracy of ±2% ensures reliable performance.
- Wide Input Voltage Range: Accommodates a variety of power sources.
Additional Details:
The XC6219B332MRN utilizes a CMOS process to achieve low power consumption and high accuracy. The integrated protection circuits enhance the reliability of the device and the overall system. It is available in a SOT-25 package. This LDO regulator is an ideal choice for applications where space is limited and efficient power management is critical. The fixed 3.3V output eliminates the need for external resistors, simplifying the design process.