EN
  • EN
  • DE

XC6221A332MR-G

Part No XC6221A332MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.14V @ 100mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.08V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 036606-XC6221A332MR-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6221A332MR-G CAD Model

Description

The XC6221A332MR-G is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and regulated 3.3V output voltage from a higher or fluctuating input voltage. It's particularly suited for applications requiring efficient power management and low power consumption, such as battery-powered devices.

Applications:

  • Portable Electronics: Smartphones, tablets, and digital cameras requiring stable power.
  • Wearable Devices: Smartwatches, fitness trackers, and other low-power wearables.
  • IoT (Internet of Things) Devices: Sensor nodes, wireless modules, and smart home applications.
  • Power Management Systems: Used in various electronic circuits requiring efficient voltage regulation.
  • Backup Power Supplies: Provides regulated voltage during main power failures.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise and stable output voltage, crucial for sensitive applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit on the output.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds safe limits.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency lead to longer battery life in portable devices.
  • Improved System Stability: Precise voltage regulation ensures stable operation of connected components.
  • Enhanced System Reliability: Built-in protection features safeguard against damage from overcurrent, short circuits, and overheating.
  • Simplified Circuit Design: Easy to integrate into existing circuits, reducing design complexity.
  • Reduced Power Consumption: Minimizes energy waste, contributing to a more environmentally friendly design.

Additional Details:

The XC6221A332MR-G provides a fixed output voltage of 3.3V. It supports a wide input voltage range, allowing it to operate with various power sources. The regulator operates with a low quiescent current, typically in the microampere range, which significantly reduces power consumption when the device is in standby mode. The integrated overcurrent protection limits the output current to a safe level, protecting both the regulator and the connected load. The thermal shutdown protection feature prevents the regulator from overheating by shutting down the output when the temperature exceeds a pre-defined threshold. The XC6221A332MR-G is available in a small, surface-mount package, making it ideal for space-constrained applications. It is commonly used in portable electronics, wearable devices, and IoT devices where efficient power management and stable voltage regulation are critical. The part is also RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
965+ $0.1039 $100.2635
1,490+ $0.1007 $150.0430
2,055+ $0.0974 $200.1570
2,655+ $0.0942 $250.1010
3,555+ $0.0845 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,500 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess