EN
  • EN
  • DE

XC6221B402GR

Part No XC6221B402GR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Low ESR Caps Compatible High Speed LDO Voltage Regulators with ON/OFF Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281758-XC6221B402GR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6221B402GR CAD Model

Description

The XC6221B402GR is a highly accurate, low noise, and low dropout (LDO) voltage regulator manufactured by Torex Semiconductor. It is designed to provide a stable and clean output voltage for sensitive electronic circuits. This LDO regulator features a small package size and low power consumption, making it suitable for battery-powered devices and portable applications.

Applications:

  • Battery-Powered Devices (e.g., smartphones, tablets)
  • Wearable Electronics
  • Portable Audio Players
  • Wireless Communication Devices
  • Microcontroller Power Supplies

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with low input voltage.
  • High Output Voltage Accuracy: Ensures precise voltage regulation.
  • Low Noise: Minimizes noise in the output voltage, crucial for sensitive applications.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Over-Current Protection (OCP): Protects the regulator and the load from excessive current.
  • Short-Circuit Protection (SCP): Provides protection against short circuits.
  • Small Package Size: Suitable for space-constrained applications.
  • Enable/Disable Function: Allows for power saving by disabling the regulator when not needed.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency extend battery life in portable devices.
  • Stable and Clean Power: Provides a stable and clean output voltage for sensitive electronic circuits.
  • Improved System Performance: High accuracy and low noise minimize performance degradation.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation.

Technical Specifications:

  • Input Voltage Range: (Specify the range, e.g., 1.7V to 6.0V - example only, find specific values)
  • Output Voltage: 4.0V (Fixed)
  • Output Voltage Accuracy: (Specify accuracy, e.g., ±1% - example only, find specific values)
  • Dropout Voltage: (Specify dropout voltage, e.g., 150mV @ 300mA - example only, find specific values)
  • Quiescent Current: (Specify quiescent current, e.g., 6μA - example only, find specific values)
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-25

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8563 $59.9823
50+ $2.3435 $117.1750
77+ $2.2707 $174.8439
106+ $2.1968 $232.8608
136+ $2.1240 $288.8640
182+ $1.9046 $346.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,790 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess