EN
  • EN
  • DE

XC6223H231MR-G

Part No XC6223H231MR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407558-XC6223H231MR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6223H231MR-G CAD Model

Description

The XC6223H231MR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator provides a fixed output voltage of 2.3V. As part of the XC6223 series, it is designed for low power consumption and high accuracy, making it suitable for battery-powered and portable applications.

Applications

  • Portable Devices: Such as smartphones, tablets, and digital cameras.
  • Wearable Technology: Including smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: For use in sensors, wireless modules, and other low-power applications.
  • Bluetooth Devices: Powering Bluetooth modules and other wireless communication circuits.
  • Microcontrollers: Providing stable voltage for microcontroller operations.

Features

  • Fixed 2.3V Output Voltage: Delivers a stable and accurate 2.3V output.
  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is idle, extending battery life.
  • High Output Voltage Accuracy: Provides precise output voltage regulation.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Short Circuit Protection: Protects the regulator in the event of a short circuit at the output.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life.
  • Stable Power Supply: Offers a consistent and reliable 2.3V power source for electronic components.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Requires minimal external components.
  • Enhanced System Reliability: Built-in protection features prevent damage from various fault conditions.

Additional Details

The XC6223H231MR-G typically operates with an input voltage up to 6.0V. It may include a built-in output capacitor (CL) automatic discharge function. This LDO regulator is ideal for providing a stable and efficient 2.3V power supply in battery-powered devices. The internal protection circuits enhance system reliability. Always refer to the manufacturer datasheet for complete specifications and application guidelines to ensure proper implementation.

You May Also Be Interested in

NEC
Lowest to $84.4190
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
440+ $0.2626 $115.5440
685+ $0.2543 $174.1955
940+ $0.2462 $231.4280
1,215+ $0.2379 $289.0485
1,625+ $0.2134 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess