EN
  • EN
  • DE

XC6234H181VR-G

Part No XC6234H181VR-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842732-XC6234H181VR-G
Ultra Librarian 3D Model Ultra Librarian XC6234H181VR-G CAD Model

Description

The XC6234H181VR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications that require high efficiency and a small footprint. It offers a stable and regulated output voltage from a higher input voltage, making it suitable for battery-powered devices and other portable applications.

Applications:

  • Smartphones and Mobile Devices: Powering core components with high efficiency.
  • Tablets and Portable Computers: Providing regulated voltage for the processor and other circuits.
  • Wearable Devices: Smartwatches, fitness trackers, and other small devices requiring efficient power conversion.
  • Wireless Communication Modules: Supplying power to Bluetooth, Wi-Fi, and other RF modules.
  • Digital Cameras: Powering image sensors and processing circuits.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Small Package Size: Allows for integration into compact applications.
  • Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Short Circuit Protection: Protects the device from damage due to short circuits.
  • Under Voltage Lockout (UVLO): Prevents the device from operating with insufficient input voltage.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Stable Voltage Supply: Ensures reliable operation of connected components.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Protection Against Damage: Overcurrent and short circuit protection enhance system reliability.
  • Improved Thermal Performance: High efficiency reduces heat generation.

The XC6234H181VR-G operates with an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 1.8V. It utilizes a PWM/PFM control scheme to optimize efficiency over a wide range of load currents. The device is available in a small VSON-6 package. Its integrated protection features, high efficiency, and compact size make it an ideal choice for various portable applications requiring a step-down DC/DC converter.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess