EN
  • EN
  • DE

HMC546LP2ETR

Part No HMC546LP2ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description 10 W, Failsafe, GaAs, SPDT Switch 0.2 GHz to 2.7 GHz | IC RF SWITCH SPDT 2.7GHZ 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
RF Type WiMAX / WiBro
Circuit SPDT
Frequency Range 200MHz ~ 2.7GHz
Isolation 40dB
Insertion Loss 0.7dB
Test Frequency 2.7GHz
P1dB 41dBm
IIP3 62dBm
Impedance 50Ohm
Supply Voltage (V) 3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-TDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Family Part Number HMC546
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 710338-HMC546LP2ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC546LP2ETR CAD Model

Description

Product Overview: HMC546LP2ETR by Analog Devices Inc.

The HMC546LP2ETR is a high-performance, easy-to-use RF switch developed by Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed for a wide range of applications, including cellular infrastructure, wireless communications, and test equipment.

Key Features

  • Frequency Range: The HMC546LP2ETR operates over a broad frequency range, making it suitable for multi-band devices and various communication protocols.
  • High Isolation: It offers high isolation between ports, which minimizes signal leakage and preserves signal integrity across different paths.
  • Low Insertion Loss: The low insertion loss ensures efficient signal transmission with minimal power loss, which is critical for maintaining the performance of the RF signal chain.
  • Non-Reflective Switching: The non-reflective nature of the switch design helps to reduce signal reflections that can degrade overall system performance.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Surface Mount Package: The HMC546LP2ETR comes in a compact, surface-mount package that is compatible with standard PCB manufacturing processes, facilitating easy integration into various designs.

Applications

The versatility of the HMC546LP2ETR makes it an ideal choice for a range of applications. It is well-suited for use in:

  • Wireless infrastructure, such as base stations and repeaters
  • RF and microwave radios and communication systems
  • Test and measurement equipment, including signal generators and analyzers
  • Military and space applications where reliability and performance are critical

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC546LP2ETR is built to provide consistent performance and is rigorously tested to ensure it meets the stringent requirements expected from a leader in RF and microwave technology.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6888 $61.5104
19+ $6.3098 $119.8862
29+ $6.1123 $177.2567
40+ $5.9148 $236.5920
51+ $5.7184 $291.6384
68+ $5.1259 $348.5612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess