EN
  • EN
  • DE

XC6234H331VR-G

Part No XC6234H331VR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description LDO Regulator Pos 3.3V 0.2A 5-Pin SOT-25J Reel package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407571-XC6234H331VR-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XC6234H
Introduction Date August 12, 2012
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian XC6234H331VR-G CAD Model

Description

The XC6234H331VR-G is a high-speed, low dropout (LDO) regulator from Torex Semiconductor Ltd. It is designed to provide a stable and precise output voltage with excellent transient response, making it suitable for demanding applications. The device boasts features such as low noise, low quiescent current, and various protection mechanisms.

Applications:

  • FPGA and Microprocessor Power: Providing stable and clean power to FPGAs and microprocessors requiring fast transient response.
  • High-Speed Data Communication: Powering high-speed data lines and transceivers where voltage stability is critical.
  • RF and Wireless Communication: Supplying power to sensitive RF components, ensuring minimal noise and stable operation.
  • High-Resolution ADCs and DACs: Providing a clean and stable reference voltage for high-resolution analog-to-digital and digital-to-analog converters.
  • Noise-Sensitive Circuits: Powering any circuit requiring a low-noise and stable voltage source.

Features:

  • High-Speed Transient Response: Quickly responds to changes in load current, maintaining a stable output voltage.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • Low Noise: Minimizes output voltage noise, crucial for sensitive analog circuits.
  • Low Quiescent Current: Reduces power consumption when the output current is low, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • Stable and Reliable Power: Provides a stable and clean voltage supply, ensuring optimal performance of connected devices.
  • Improved Performance: Fast transient response minimizes voltage fluctuations, improving the performance of high-speed circuits.
  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable applications.
  • Enhanced Reliability: Overcurrent, short circuit, and thermal protection features ensure robust and reliable operation.
  • Reduced Noise: Low output noise improves the performance of noise-sensitive circuits.

Additional Details:

The XC6234H331VR-G likely has an output voltage close to 3.3V, indicated by '331'. It is typically packaged in a small form factor like SOT-25. For specific details, including input voltage range, output current, and thermal characteristics, refer to the official datasheet from Torex Semiconductor.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
ON Semiconductor
Lowest to $1.0268
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess