EN
  • EN
  • DE

XC62AP4702TB

Part No XC62AP4702TB
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407602-XC62AP4702TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP4702TB CAD Model

Description

The XC62AP4702TB is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This device is designed to provide a stable and regulated 4.7V output voltage, even when the input voltage is close to the output voltage. It features low power consumption and high accuracy, making it suitable for various portable and battery-powered applications.

Applications

  • Mobile Phones and Smartphones: Provides stable voltage for various internal circuits, optimizing performance.
  • Wireless Communication Devices: Powering RF components and microcontrollers in wireless modules.
  • Portable Music Players: Ensuring stable and clean power for audio circuitry.
  • Digital Cameras and Camcorders: Regulating power for image sensors and processors.
  • Wearable Devices: Efficiently managing power in smartwatches, fitness trackers, and other wearables.

Features

  • Low Dropout Voltage: Maintains stable output even with a small voltage difference between input and output.
  • High Output Voltage Accuracy: Provides precise voltage regulation, typically ±2%.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable devices.
  • Overcurrent Protection: Protects the device and connected load from excessive current.
  • Thermal Shutdown: Shuts down the device if the temperature exceeds a safe limit, preventing damage.
  • Small Package: Available in compact packages, saving valuable board space.

Benefits

  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Stable and Reliable Power: High accuracy and low dropout voltage ensure consistent performance.
  • Protection Against Overcurrent and Overheating: Enhances device reliability and prevents damage.
  • Space-Saving Design: Compact package allows for integration in compact devices.
  • Simplified Circuit Design: Requires minimal external components for operation.

The XC62AP4702TB operates over a wide temperature range. Its internal circuitry includes short-circuit protection and thermal shutdown features to enhance reliability and prevent damage under fault conditions. The regulator is designed to be stable with ceramic capacitors and is RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $26.6863
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess