EN
  • EN
  • DE

XC62AP5002ML

Part No XC62AP5002ML
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407604-XC62AP5002ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP5002ML CAD Model

Description

The XC62AP5002ML is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 5.0V output voltage with high accuracy and low power consumption. This makes it ideal for use in battery-powered devices and other applications where efficiency is critical.

Applications

  • Microcontroller Power Supply: Providing a stable 5V supply for microcontrollers.
  • Sensor Power: Powering various types of sensors that require a stable 5V source.
  • Portable Devices: Voltage regulation in battery-powered portable devices such as MP3 players and handheld games.
  • Wireless Communication Modules: Supplying power to Bluetooth, Wi-Fi, and Zigbee modules.
  • General Purpose Voltage Regulation: Used in a variety of electronic circuits requiring a regulated 5V supply.

Features

  • Fixed Output Voltage (5.0V): Provides a precise and stable 5.0V output.
  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Typically ±2%, ensuring precise voltage regulation.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating under fault conditions.

Benefits

  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Stable and Reliable Power: High accuracy and low dropout voltage ensure consistent performance.
  • Protection Against Damage: Overcurrent and thermal shutdown features enhance device reliability.
  • Simplified Circuit Design: Requires minimal external components for operation.
  • Compact Size: Available in small packages, ideal for space-constrained applications.

The XC62AP5002ML LDO regulator is designed for use with ceramic capacitors, ensuring stability and reducing external component count. It also integrates thermal shutdown protection to prevent damage from overheating. The device is available in various package options to suit different application requirements.

You May Also Be Interested in

NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $1.9566
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess