EN
  • EN
  • DE

XC62EP1502MR

Part No XC62EP1502MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Boosting Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407616-XC62EP1502MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62EP1502MR CAD Model

Description

The XC62EP1502MR is a highly accurate, low noise LDO voltage regulator manufactured by Torex Semiconductor Ltd. It is specifically designed for applications requiring a stable and clean 1.5V power supply. Its low dropout voltage and integrated protection features make it ideal for use in portable devices and sensitive analog circuits.

Applications

  • Smartphones and mobile devices: Powering core logic and memory components.
  • Digital cameras: Supplying voltage to image sensors and processors.
  • Portable audio players: Providing a stable voltage for audio amplifiers and digital-to-analog converters (DACs).
  • Wearable devices: Powering microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Regulating voltage for low-power microcontrollers and communication modules.

Features

  • High Accuracy: Provides a precise and stable 1.5V output voltage.
  • Low Noise: Minimizes output noise, making it suitable for sensitive analog circuits.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Prevents damage from short circuits.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable System Performance: Accurate voltage regulation ensures consistent performance of connected components.
  • Extended Battery Life: Low quiescent current and efficient LDO operation maximize battery runtime.
  • Enhanced System Reliability: Built-in protection features prevent damage from electrical faults.
  • Improved Audio Quality: Low noise output minimizes interference in audio circuits.
  • Simplified Design: Integrated functionality reduces the need for external components.

Additional Details

The XC62EP1502MR provides a fixed output voltage of 1.5V. It is designed to operate within a specified input voltage range, while maintaining the regulated output. The device is available in a small SOT-25 package. Refer to the Torex Semiconductor datasheet for complete specifications, including input voltage range, dropout voltage, quiescent current, and thermal characteristics.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess