EN
  • EN
  • DE

XC62EP2602MR

Part No XC62EP2602MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407622-XC62EP2602MR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC62EP2602MR CAD Model

Description

The XC62EP2602MR is a low dropout (LDO) voltage regulator from Torex Semiconductor Ltd., designed to provide a stable and efficient 2.6V power supply for a wide array of applications. This regulator excels in maintaining a consistent output voltage, even when the input voltage fluctuates or drops close to the output voltage level. Its low dropout voltage and integrated protection features make it suitable for battery-powered and other sensitive applications.

Applications

  • Portable Electronic Devices: Smartphones, tablets, handheld gaming consoles, and portable media players.
  • Wireless Communication Modules: Bluetooth, Wi-Fi, and cellular modules.
  • Wearable Electronics: Smartwatches, fitness trackers, and medical devices.
  • Low-Power Microcontrollers: Providing a regulated power supply to microcontrollers in embedded systems.
  • Sensor Applications: Providing a stable voltage to sensitive sensor circuits.

Features

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Ensures a precise and reliable 2.6V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the device from overheating under high load conditions.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation maximize battery runtime.
  • Stable System Performance: Accurate 2.6V output ensures consistent operation of connected components.
  • Enhanced Device Reliability: Built-in protection features prevent damage from electrical faults.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Compact Solution: Small package size enables use in space-sensitive applications.

Additional Details

The XC62EP2602MR delivers a fixed output voltage of 2.6V. It's designed to operate within a specified input voltage range. The device's low dropout voltage allows it to maintain regulation even when the input voltage drops close to 2.6V. This makes it particularly well-suited for battery-powered applications where the battery voltage decreases over time. The IC is available in a small SOT-25 package. The datasheet provides complete specifications on input voltage range, dropout voltage, quiescent current, and other critical parameters.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess