The UDZ7V5B-7-F is a high-quality Zener diode from Diodes Incorporated, renowned for its reliability and performance in a variety of electronic applications. This Zener diode is designed to provide a precise voltage reference and regulation, making it an essential component in power supply circuits, voltage regulators, and other electronic devices requiring voltage clamping.
Key Features
- Nominal Zener Voltage: 7.5V, offering stable voltage regulation and a consistent reference voltage for your circuits.
- Power Dissipation: With a power dissipation of 500mW, this component can handle moderate levels of power without compromising its integrity or performance.
- Package: The UDZ7V5B-7-F comes in a compact SOD-123 flat lead package, making it suitable for high-density circuit designs where space is at a premium.
- Tolerance: A ±2% tolerance ensures precise voltage regulation, providing consistent performance and reducing the risk of device failure.
- Operating Temperature Range: This Zener diode operates effectively over a wide temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions.
- Surface Mount Device (SMD): Designed for surface mounting, this diode facilitates efficient assembly processes and integration into modern PCB designs.
Applications
The UDZ7V5B-7-F is versatile and can be used in a range of applications, including:
- Consumer electronics
- Telecommunications
- Computer peripherals
- Industrial controls
- Medical devices
Quality and Compliance
Diodes Incorporated ensures that the UDZ7V5B-7-F meets stringent quality standards. It is compliant with RoHS and Green standards, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint. Additionally, the device is characterized for its durability and longevity, ensuring that it will perform consistently over time.
With its robust design and precise voltage control, the UDZ7V5B-7-F from Diodes Incorporated is an excellent choice for designers and engineers seeking a reliable Zener diode for their electronic projects.