EN
  • EN
  • DE

XC62GR3012MR

Part No XC62GR3012MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators (Output On/Off)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407754-XC62GR3012MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62GR3012MR CAD Model

Description

The XC62GR3012MR is a highly efficient and compact LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable 3.0V output voltage, making it suitable for a wide range of applications, particularly those requiring low power consumption and small form factor. The MR suffix likely denotes a specific package type or performance grade.

Applications:

  • Smartphones: Powering core logic and peripheral devices requiring a stable 3.0V supply.
  • Tablets: Providing regulated power for various internal components.
  • Wearable Devices: Ideal for powering microcontrollers, sensors, and other low-power components in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Regulating voltage for sensors, communication modules (e.g., Bluetooth, Wi-Fi), and microcontrollers in IoT nodes.
  • Portable Medical Devices: Supplying stable power to sensors and processing units in portable health monitoring devices.
  • Wireless Communication Modules: Providing a regulated 3.0V supply for RF transceivers and other communication ICs.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise 3.0V output for reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit condition on the output.
  • Thermal Shutdown Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating and damage.
  • Small Package: Allows for integration into space-constrained applications.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing component size and cost.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation minimize power dissipation, prolonging battery life in portable devices.
  • Reliable Performance: High output voltage accuracy ensures stable and consistent operation of connected devices.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protections prevent damage from common fault conditions.
  • Compact Design: Small package size allows for integration into miniaturized electronic devices.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces component count.

Additional Details:

The XC62GR3012MR requires an input voltage slightly higher than its 3.0V output voltage. Detailed specifications, including the input voltage range, output current capability, dropout voltage characteristics, and operating temperature range, are available in the manufacturer's datasheet. It is essential to consult the datasheet for specific design guidelines and performance characteristics to ensure optimal performance in the intended application.

You May Also Be Interested in

NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $19.5645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess