EN
  • EN
  • DE

XC62HR3502MR

Part No XC62HR3502MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407779-XC62HR3502MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62HR3502MR CAD Model

Description

The XC62HR3502MR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It is designed to provide a stable 3.5V output voltage, making it suitable for a variety of applications, especially those involving battery-powered devices where maintaining a consistent voltage supply is crucial.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and portable media players.
  • Wireless Communication: Regulating the voltage for Bluetooth, Wi-Fi, and other wireless modules.
  • Wearable Devices: Supplying stable power to smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Providing voltage regulation for sensors, microcontrollers, and communication modules in IoT applications.
  • Battery-Powered Equipment: Extending battery life in handheld devices, remote controls, and other battery-operated products.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is very close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, which prolongs battery life.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, providing a cleaner output.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • High Output Voltage Accuracy: Ensures a precise and stable 3.5V output voltage.

Benefits

  • Extended Battery Life: Low quiescent current reduces power consumption, resulting in longer battery life for portable devices.
  • Stable and Reliable Power Supply: Provides a consistent and stable 3.5V output voltage, even with variations in input voltage or load conditions.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features prevent damage to the regulator and the connected circuitry.
  • Improved Performance: High ripple rejection minimizes noise on the output voltage, improving the performance of sensitive analog circuits.
  • Compact Design: Small package size enables use in space-limited applications.

Additional Details

The XC62HR3502MR operates with an input voltage typically ranging from 1.8V to 6.0V and delivers a fixed output voltage of 3.5V. It includes a built-in soft-start circuit, minimizing inrush current at startup. This regulator is designed to be stable with low ESR ceramic capacitors, which enhance output stability. It incorporates short-circuit protection, ensuring added safety and reliability. Torex Semiconductor offers comprehensive datasheets and application notes, facilitating easy implementation and offering design guidance. The device's robust design and protective features make it suitable for a wide range of demanding applications.

You May Also Be Interested in

NEC
Lowest to $25.0254
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $9.7932
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $20.5186

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess