EN
  • EN
  • DE

XC6365C155MR

Part No XC6365C155MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414695-XC6365C155MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6365C155MR CAD Model

Description

The XC6365C155MR is a voltage detector IC from Torex Semiconductor Ltd. This component is designed to monitor the input voltage and provide a reset signal if the voltage falls below a predetermined threshold. It's commonly used in various electronic systems to ensure stable and reliable operation, preventing malfunctions caused by voltage drops or fluctuations.

Applications

  • Microcontroller Supervision: Resets a microcontroller during power-up or when the supply voltage drops below a safe operating level.
  • Power Supply Monitoring: Protects sensitive electronic components by monitoring the voltage levels in power supplies.
  • Battery Management Systems: Detects low battery voltage in portable devices and initiates power-saving or shutdown procedures.
  • Industrial Control Systems: Ensures stable operation of critical systems by monitoring and resetting during voltage instability.
  • Automotive Electronics: Monitors voltage stability within automotive electronic control units (ECUs).

Features

  • High-Accuracy Voltage Detection: Provides precise and reliable voltage monitoring.
  • Ultra-Low Power Consumption: Consumes minimal current, extending battery life in portable applications.
  • Compact Package: Available in small packages, such as SOT-23, for space-saving designs.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation near the threshold voltage.
  • Open Drain Output: Allows for flexible interfacing with a variety of microcontrollers and other digital circuits.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions due to voltage variations.
  • Extended Battery Life: Low power consumption leads to longer operating times for battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.
  • Space-Saving Design: Small package size allows for use in compact electronic devices.

Additional Details

The XC6365C155MR features a detection voltage of approximately 1.5V. An external pull-up resistor is required for the open-drain output. The hysteresis characteristic contributes to stable operation by preventing the output from chattering when the input voltage is near the threshold. Torex Semiconductor provides a detailed datasheet with complete electrical characteristics, timing diagrams, and example applications. Consult the datasheet for comprehensive design information.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess