The XC6366A183MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. These detectors are designed to monitor the power supply voltage and generate a reset signal when the voltage drops below a specified threshold. This function prevents system malfunction during power-up, power-down, or brownout conditions. The XC6366 series offers high accuracy and low power consumption, making it suitable for various applications.
Applications
- Microcontroller Reset Circuits: Ensuring proper microcontroller operation by resetting the device during power-up or voltage drops.
- Power Management Systems: Monitoring voltage levels to prevent damage from undervoltage conditions.
- Battery-Powered Devices: Detecting low battery conditions to trigger power-saving modes or initiate safe shutdown procedures.
- Industrial Control Systems: Ensuring stable operation of sensitive electronic components by monitoring power supply voltage.
- Consumer Electronics: Protecting electronic devices from damage due to unstable power sources.
Features
- High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset signals.
- Low Power Consumption: Minimizes current drain, making it suitable for battery-powered applications.
- Small Package: Available in compact packages such as SOT-23 for space-saving designs.
- Hysteresis: Built-in hysteresis prevents chattering and ensures stable operation.
- Open Drain Output: Allows for flexible interfacing with various microcontroller and system architectures.
- Wide Operating Voltage Range: Accommodates various voltage levels in different applications.
Benefits
- Enhanced System Reliability: Prevents system malfunction due to voltage fluctuations.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Simplified Circuit Design: Integrated features reduce the need for external components.
- Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.
- Compact Design: Saves valuable board space, enabling smaller and more efficient designs.
Additional Details
The XC6366A183MR features a detection voltage of 1.8V. The device typically operates within a wide temperature range. The open drain output requires an external pull-up resistor. The hysteresis characteristic ensures stable operation. Refer to the Torex Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application examples.