The XC6366A252MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor the input voltage and assert a reset signal when the voltage falls below a specified threshold. It is typically used to protect microcontrollers and other sensitive electronic circuits from damage or malfunction due to undervoltage conditions.
Applications
- Microcontroller Reset Circuits: Resets a microcontroller during power-up or when the supply voltage drops below the operating range.
- Power Supply Monitoring: Monitors voltage stability in power supplies to protect sensitive components.
- Battery-Powered Devices: Detects low battery conditions to trigger power-saving modes or initiate a safe shutdown.
- Real-Time Clocks (RTC): Ensures proper operation of RTCs by resetting them when the voltage is unstable.
- Memory Protection: Prevents data corruption in memory devices during voltage fluctuations.
Features
- High-Accuracy Voltage Detection: Offers precise voltage monitoring to ensure reliable reset signals.
- Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
- Small Package Size: Available in compact packages like SOT-23 for space-constrained designs.
- Built-in Hysteresis: Prevents oscillation and ensures stable operation around the threshold voltage.
- Open Drain Output: Facilitates flexible interfacing with various microcontroller and logic circuits.
- Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
Benefits
- Increased System Reliability: Prevents system crashes and data corruption caused by voltage fluctuations.
- Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
- Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
- Cost-Effective Solution: Provides reliable voltage detection at a competitive price.
- Compact Footprint: Saves valuable board space, enabling smaller and more efficient product designs.
Additional Details
The XC6366A252MR typically has a detection voltage around 2.5V. Its open-drain output requires an external pull-up resistor. The hysteresis characteristic ensures stable operation by preventing the output from chattering when the input voltage is near the threshold. For specific electrical characteristics, timing diagrams, and application notes, consult the official datasheet provided by Torex Semiconductor Ltd.