EN
  • EN
  • DE

XC6368A201MR

Part No XC6368A201MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414752-XC6368A201MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6368A201MR CAD Model

Description

The XC6368A201MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the input voltage and output a reset signal when the voltage drops below a certain threshold. This is crucial for preventing malfunctions in microcontrollers and other electronic circuits.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or voltage brown-out events.
  • Power Supply Monitoring: Monitors the stability of power supplies and protects connected devices from undervoltage conditions.
  • Battery-Powered Devices: Monitors the battery voltage to prevent deep discharge and ensure proper operation.
  • Industrial Control Systems: Monitors voltage levels in industrial control circuits to enhance system reliability.
  • Consumer Electronics: Protects electronic devices from voltage fluctuations and ensures stable performance.

Features

  • Low Power Consumption: Minimizes current draw, making it ideal for battery-powered applications.
  • High Accuracy: Provides precise voltage detection with minimal error.
  • Small Package Size: Available in compact packages, saving valuable board space.
  • Adjustable Reset Delay Time (Possible): Some variants offer adjustable reset delay times for customized system behavior.
  • Open Drain Output: Offers flexible connection to various logic circuits.

Benefits

  • Prevents Data Corruption: Resets the microcontroller before it can operate with an unstable voltage supply.
  • Extends Battery Life: Low power consumption helps to prolong the operational time of battery-powered devices.
  • Improves System Reliability: Ensures stable and reliable system operation by preventing malfunctions due to voltage fluctuations.
  • Reduces System Cost: Integrated functionality minimizes the need for external components.
  • Simplifies Design: Easy integration into existing circuits simplifies the design process.

Additional Details

The XC6368A201MR features a detection voltage of approximately 2.0V. It typically comes in a small surface-mount package such as SOT-23. The output is usually an N-channel open drain type, which requires a pull-up resistor. The device operates over a wide temperature range, making it suitable for various environmental conditions. The reset output is asserted when the monitored voltage falls below the detection threshold.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess