EN
  • EN
  • DE

LT3015ET-2.5#PBF

Part No LT3015ET-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -2.5V 1.5A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-5
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5
Family Name LT3015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924114-LT3015ET-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT3015ET-2.5#PBF CAD Model

Description

Product Overview: LT3015ET-2.5#PBF from Analog Devices Inc.

The LT3015ET-2.5#PBF is a high-performance, low dropout negative linear regulator designed and manufactured by Analog Devices Inc., a leader in precision engineering. This regulator is tailored for applications that demand a stable and reliable power supply, with an output voltage of -2.5V. It is particularly well-suited for industrial, automotive, and telecommunications equipment where power efficiency and thermal performance are critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of -2.5V, which is ideal for various electronic circuits that require a consistent negative voltage for optimal performance.
  • Low Dropout Voltage: The LT3015ET-2.5#PBF boasts a low dropout voltage, ensuring efficient operation even with minimal difference between the input and output voltages, which is essential for battery-powered devices.
  • High Output Current: Capable of delivering up to 1.5A of output current, this regulator can support a wide range of power requirements for different components and systems.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards it against overheating, thereby ensuring long-term reliability and stability.
  • Low Noise: With its low noise performance, the LT3015ET-2.5#PBF is an excellent choice for sensitive applications such as precision instrumentation and audio equipment.
  • Stability: It is designed to be stable with ceramic output capacitors, providing flexibility in component selection and layout design.

Package and Durability

The regulator is housed in a TO-220 package, known for its robustness and excellent thermal dissipation characteristics. The package is lead-free and RoHS compliant, aligning with environmental standards and ensuring compatibility with lead-free solder processes.

Applications

With its versatile features, the LT3015ET-2.5#PBF is suitable for a wide array of applications, including but not limited to:

  • Power supplies for operational amplifiers and other analog circuits
  • Battery-powered equipment
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems

Analog Devices Inc. is renowned for its commitment to quality and performance, and the LT3015ET-2.5#PBF is no exception, making it a reliable choice for professionals seeking a high-quality negative voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.8811 $60.8811
3+ $49.9537 $149.8611
4+ $48.3926 $193.5704
5+ $46.8316 $234.1580
6+ $45.2705 $271.6230
8+ $40.5874 $324.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess