EN
  • EN
  • DE

XC6371A311PR

Part No XC6371A311PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414778-XC6371A311PR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6371A311PR CAD Model

Description

The XC6371A311PR is a voltage detector IC from Torex Semiconductor Ltd. It functions as a voltage monitoring device, generating a reset signal when the input voltage drops below a certain threshold. This is crucial for preventing malfunctions and ensuring stable operation of microcontrollers and other sensitive electronic components in the event of power fluctuations or brown-out conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, and voltage brown-out events.
  • Power Supply Monitoring: Monitors the stability of power supplies and protects connected devices from undervoltage conditions.
  • Battery-Powered Devices: Monitors the battery voltage to prevent deep discharge and ensure optimal performance.
  • Industrial Control Systems: Monitors voltage levels in industrial control circuits to enhance system reliability.
  • Consumer Electronics: Protects electronic devices from voltage fluctuations and ensures stable performance.

Features

  • Low Power Consumption: Minimizes current drain, making it suitable for battery-powered applications.
  • High Accuracy: Provides precise voltage detection with minimal error.
  • Small Package Size: Available in compact packages, saving valuable board space.
  • Adjustable Reset Delay Time (Possible): Some variants offer adjustable reset delay times for customized system behavior.
  • Open Drain Output: Offers flexible connection to various logic circuits.

Benefits

  • Prevents Data Corruption: Resets the microcontroller before it can operate with an unstable voltage supply.
  • Extends Battery Life: Low power consumption helps to prolong the operational time of battery-powered devices.
  • Improves System Reliability: Ensures stable and reliable system operation by preventing malfunctions due to voltage fluctuations.
  • Reduces System Cost: Integrated functionality minimizes the need for external components.
  • Simplifies Design: Easy integration into existing circuits simplifies the design process.

Additional Details

The XC6371A311PR has a detection voltage of approximately 3.1V. Typically provided in a SOT-23 or similar small surface mount package. The device has an open drain output, which requires a pull-up resistor. The device is designed for a wide operating temperature.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess