EN
  • EN
  • DE

LT3757AEDD#TRPBF

Part No LT3757AEDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost, Flyback, SEPIC Regulator Positive and Negative Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 2.9V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3757
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3757AEDD#TRPBF-ND, LT3757AEDD#TRPBFCT, LT3757AEDD#TRPBFTR, LT3757AEDD#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878761-LT3757AEDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3757AEDD#TRPBF CAD Model

Description

Product Overview: LT3757AEDD#TRPBF

The LT3757AEDD#TRPBF is a high-performance DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile and efficient integrated circuit is specifically engineered for applications that require a compact, high-efficiency, and reliable power solution.

Encased in a small 10-lead DFN package, the LT3757AEDD#TRPBF boasts an impressive set of features that make it a suitable choice for a wide array of applications, including industrial, automotive, communications, and portable devices. With its wide input voltage range of 4.5V to 40V, it can accommodate a variety of power sources, from single-cell Li-Ion batteries to automotive inputs without the need for external voltage regulation.

The device operates as a current mode PWM controller with a fixed frequency that can be adjusted from 100kHz to 1MHz, allowing designers to optimize efficiency while minimizing external component sizes. The high switching frequency also enables the use of small, low-cost inductors and ceramic capacitors, reducing the overall solution footprint on the PCB.

One of the key features of the LT3757AEDD#TRPBF is its ability to perform in boost, flyback, SEPIC, and inverting configurations, providing the flexibility needed for various design requirements. Additionally, it includes a high voltage gate driver for driving an external N-channel MOSFET, further enhancing its versatility.

Protection features are also a critical aspect of this product. The LT3757AEDD#TRPBF includes soft-start capability to prevent inrush current during startup, along with undervoltage lockout and thermal shutdown for safe operation under abnormal conditions. Furthermore, it features a shutdown pin that reduces the quiescent current to only 1µA, making it an excellent choice for battery-powered applications where power conservation is crucial.

Overall, the LT3757AEDD#TRPBF from Analog Devices Inc. represents a robust and flexible power management solution that can meet the demands of a variety of high-performance electronic systems. Its combination of features, small size, and ease of use make it a top choice for engineers looking to create efficient and reliable power supplies.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4427 $56.6562
13+ $7.7479 $100.7227
20+ $7.5058 $150.1160
28+ $7.2636 $203.3808
36+ $7.0215 $252.7740
48+ $6.2952 $302.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess