EN
  • EN
  • DE

XC9226A30CDRN

Part No XC9226A30CDRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415545-XC9226A30CDRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9226A30CDRN CAD Model

Description

The XC9226A30CDRN is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. It's designed to provide efficient and stable voltage conversion from a higher input voltage to a lower output voltage, making it suitable for a wide range of portable and battery-powered applications.

Applications:

  • Portable Electronic Devices: Powering smartphones, tablets, and handheld gaming consoles.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • Internet of Things (IoT) Devices: Supplying power to sensors, wireless communication modules, and microcontrollers in IoT applications.
  • Battery-Powered Equipment: Efficient voltage conversion in portable medical devices, power tools, and other battery-operated equipment.
  • Point-of-Load Regulation: Providing stable and efficient power to sensitive electronic components, such as microprocessors and memory chips.

Features:

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET for rectification.
  • PWM/PFM Control: Automatically switches between PWM (Pulse Width Modulation) for heavy loads and PFM (Pulse Frequency Modulation) for light loads, optimizing efficiency across the entire load range.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Available in small packages such as SOT-25 or similar, reducing board space requirements.
  • Input Voltage Range: Wide input voltage range allows compatibility with various power sources.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the device and the load.

Benefits:

  • High Efficiency: Maximizes battery life in portable applications thanks to synchronous rectification and PWM/PFM control.
  • Reduced Board Space: Compact package allows for smaller and more densely packed designs.
  • Stable Output Voltage: Ensures reliable operation of downstream components by providing a consistent and regulated voltage.
  • Extended Battery Life: Low quiescent current minimizes power drain when the device is not actively loaded.
  • Robust Protection: Protects the device and the load from damage due to overcurrent or overheating.

Additional Details:

The XC9226A30CDRN is designed with a fixed output voltage of 3.0V. It typically operates with an input voltage range of 2.5V to 5.5V. The switching frequency is typically around 3 MHz, enabling the use of small external components such as inductors and capacitors. The device integrates a soft-start circuit to limit inrush current during startup, preventing voltage overshoot and ensuring smooth power-up. It also features a low-ESR (Equivalent Series Resistance) capacitor compatibility, making it suitable for use with ceramic capacitors. The XC9226 series from Torex Semiconductor is known for its reliability and performance in demanding applications. The CDR variant includes an auto discharge function.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess