EN
  • EN
  • DE

XC6372A281PRN

Part No XC6372A281PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414824-XC6372A281PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6372A281PRN CAD Model

Description

The XC6372A281PRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to accurately monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. It is commonly implemented in various electronic applications to ensure system stability and prevent data corruption in the event of power supply irregularities.

Applications

  • Microcontroller Supervision: Providing a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Memory Protection: Safeguarding data stored in memory devices, such as flash memory or SRAM, by preventing write operations during low-voltage conditions.
  • Power Supply Monitoring: Continuously monitoring the output voltage of power supplies and signaling any deviations outside the acceptable range.
  • Battery-Powered Equipment: Monitoring battery voltage levels to prevent deep discharge and ensure optimal performance in portable devices.
  • Real-Time Clock (RTC) Backup: Ensuring continuous operation of real-time clocks by switching to backup power sources during main power failures.

Features

  • Highly Accurate Detection Voltage: Precise monitoring of voltage levels with minimal tolerance.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Footprint: Compact package design for space-constrained applications.
  • N-Channel Open Drain Output: Flexible output configuration for compatibility with various logic levels.
  • Built-in Hysteresis: Prevents unwanted oscillations and ensures stable reset operation.

Benefits

  • Enhanced System Reliability: Provides a stable and predictable reset signal, improving overall system reliability.
  • Prevention of Data Corruption: Protects sensitive data stored in memory devices from corruption due to voltage fluctuations.
  • Extended Battery Life: Ultra-low current consumption minimizes power drain, prolonging battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The XC6372A281PRN has a detection voltage of 2.8V. It features extremely low current consumption. The open drain output allows the user to select an appropriate pull-up resistor to match the system's logic levels. The built-in hysteresis prevents chattering or oscillations around the threshold voltage, ensuring a clean and stable reset signal. This IC is suitable for a wide range of applications, including portable electronics, industrial control systems, and automotive electronics. The operating temperature range is typically -40°C to +85°C. The device is generally available in SOT-25 or similar small outline packages.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess