The XC6372D351PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specific threshold. This functionality is critical for ensuring the stability and reliability of electronic devices, preventing data corruption and system malfunctions during voltage fluctuations.
Applications
- Microcontroller Reset: Providing a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and preventing erroneous operation.
- Memory Protection: Safeguarding data in memory devices (SRAM, EEPROM, Flash) by preventing write operations when the supply voltage is too low, thus averting data corruption.
- Power Supply Monitoring: Monitoring the output voltage of power supplies and signaling a fault if the voltage drops below a predefined level, enabling timely corrective actions.
- Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge, which can damage the battery and ensure optimal performance throughout the battery's life cycle.
- Industrial Control Systems: Providing a failsafe mechanism in industrial control systems to prevent erratic behavior or equipment damage during power disturbances.
Features
- High-Accuracy Voltage Detection: Precisely monitors voltage levels, ensuring reliable operation and preventing false triggers.
- Ultra-Low Power Consumption: Minimizes battery drain in portable devices, extending battery life.
- Small Package: Compact footprint suitable for space-constrained applications.
- N-Channel Open Drain Output: Flexible output configuration allows compatibility with various logic levels and microcontrollers.
- Built-in Hysteresis: Prevents oscillation around the threshold voltage, ensuring a stable and clean reset signal.
Benefits
- Improved System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by voltage drops.
- Data Protection: Prevents data corruption in memory devices, ensuring the integrity of stored information.
- Extended Battery Life: Ultra-low power consumption maximizes battery runtime in portable devices.
- Simplified Circuit Design: Reduces the number of external components needed, simplifying circuit design and minimizing board space.
- Cost-Effective Solution: Provides essential voltage monitoring and reset functionality at a reasonable cost.
Additional Details
The XC6372D351PR has a detection voltage of 3.5V. It operates with an extremely low quiescent current. The open-drain output configuration allows the user to select an appropriate pull-up resistor depending on the system's voltage requirements. The integrated hysteresis helps to avoid spurious resets caused by noise or minor voltage fluctuations. This voltage detector is commonly found in applications such as portable electronic devices, automotive electronics, and industrial control systems. The operating temperature range typically spans from -40°C to +85°C. It's generally available in a SOT-25 or similar small outline package.