EN
  • EN
  • DE

XC6373A330PRN

Part No XC6373A330PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407999-XC6373A330PRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6373A330PRN CAD Model

Description

The XC6373A330PRN is a voltage detector integrated circuit (IC) manufactured by Torex Semiconductor Ltd. This device is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specified threshold. This function is essential for ensuring the stability and reliability of electronic devices by preventing malfunctions and data corruption during voltage fluctuations or power failures.

Applications

      
  • Microcontroller Reset Circuits: Providing a reliable reset signal for microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and preventing erroneous operation.
  •   
  • Memory Protection: Safeguarding data in memory devices (SRAM, EEPROM, Flash) by preventing write operations when the supply voltage is too low, thus averting data corruption.
  •   
  • Power Supply Monitoring: Monitoring the output voltage of power supplies and signaling a fault if the voltage drops below a predefined level, enabling timely corrective actions.
  •   
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge, which can damage the battery and ensure optimal performance throughout the battery's life cycle.
  •   
  • Industrial Control Systems: Providing a failsafe mechanism in industrial control systems to prevent erratic behavior or equipment damage during power disturbances.

Features

      
  • High-Accuracy Voltage Detection: Precisely monitors voltage levels with minimal tolerance, ensuring reliable operation and preventing false triggers.
  •   
  • Ultra-Low Power Consumption: Minimizes battery drain in portable devices, extending battery life.
  •   
  • Small Package: Compact footprint suitable for space-constrained applications.
  •   
  • N-Channel Open Drain Output: Flexible output configuration allows compatibility with various logic levels and microcontrollers.
  •   
  • Built-in Hysteresis: Prevents oscillation around the threshold voltage, ensuring a stable and clean reset signal.

Benefits

      
  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by voltage drops.
  •   
  • Data Protection: Prevents data corruption in memory devices, ensuring the integrity of stored information.
  •   
  • Extended Battery Life: Ultra-low power consumption maximizes battery runtime in portable devices.
  •   
  • Simplified Circuit Design: Reduces the number of external components needed, simplifying circuit design and minimizing board space.
  •   
  • Cost-Effective Solution: Provides essential voltage monitoring and reset functionality at a reasonable cost.

Additional Details

The XC6373A330PRN has a detection voltage of 3.3V. It operates with an extremely low quiescent current, typically in the microampere range. The open-drain output configuration allows the user to select an appropriate pull-up resistor depending on the system's voltage requirements. The integrated hysteresis helps to avoid spurious resets caused by noise or minor voltage fluctuations. The typical operating temperature range is -40°C to +85°C, making it suitable for a wide range of applications. This voltage detector is commonly used in portable electronic devices, automotive electronics, and industrial control systems. It's generally available in a small SOT-25 or similar package.

You May Also Be Interested in

NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess