EN
  • EN
  • DE

XC6377A503SR

Part No XC6377A503SR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408009-XC6377A503SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6377A503SR CAD Model

Description

The XC6377A503SR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device monitors the voltage level of a power supply and generates a reset signal when the voltage drops below a specific threshold. This feature is vital in preventing malfunctions and data corruption in electronic devices due to unstable voltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, ensuring proper initialization.
  • Memory Protection: Safeguards data stored in memory by triggering a reset during undervoltage conditions, preventing corruption.
  • Power Management Systems: Monitors voltage levels in power management circuits to optimize power consumption and prevent damage.
  • Industrial Control Equipment: Enhances the reliability of industrial control systems by detecting and responding to voltage fluctuations.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge, extending battery life and ensuring stable operation.

Features

  • High-Precision Voltage Detection: Accurate detection of voltage levels to ensure reliable monitoring and protection.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered and energy-efficient applications.
  • Small Package Size: Available in a compact package, ideal for space-constrained designs.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation, even with minor voltage fluctuations.
  • Open Drain Output: Offers flexibility in interfacing with various circuit configurations.

Benefits

  • Improved System Reliability: Prevents system failures caused by voltage instability, ensuring consistent performance.
  • Data Integrity: Protects critical data from corruption during undervoltage events, maintaining data accuracy.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices, maximizing uptime.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying design and reducing costs.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

Additional Details

The XC6377A503SR is designed to operate across a wide temperature range, making it suitable for various environmental conditions. The built-in hysteresis prevents the output signal from fluctuating when the input voltage is near the threshold. Its open-drain output enables easy integration with different circuit designs. With a voltage detection threshold of 5.0V, it is an essential component for ensuring the robustness and stability of electronic systems. Torex voltage detectors are widely used in numerous applications where consistent and reliable voltage monitoring is crucial for preventing potential issues and maintaining optimal performance.

You May Also Be Interested in

Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess