EN
  • EN
  • DE

XC6382B361MR

Part No XC6382B361MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408026-XC6382B361MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6382B361MR CAD Model

Description

The XC6382B361MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a predetermined threshold. This ensures stable system operation and prevents data corruption or malfunction due to insufficient voltage.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Power Management Systems: Supervises voltage rails and triggers protective actions in case of undervoltage.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to maintain stable operation.
  • Memory Protection: Prevents data loss in volatile memory due to voltage drops.

Features:

  • Low Power Consumption: Minimizes current draw for extended battery life.
  • High-Precision Detection Voltage: Accurate voltage monitoring for reliable system performance.
  • Built-in Hysteresis: Prevents oscillations at the threshold voltage for stable operation.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Open Drain Output: Flexible interfacing with various logic levels.

Benefits:

  • Improved System Reliability: Prevents system errors and malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Enhanced Safety: Protects sensitive electronic components from damage due to undervoltage conditions.
  • Cost-Effective Solution: Provides essential voltage monitoring functionality at a competitive price.

The XC6382B361MR features a detection voltage of 3.6V. The built-in hysteresis prevents the output signal from oscillating when the input voltage is near the detection threshold. The small package size makes it suitable for use in compact electronic devices where board space is limited. The output is N-channel open drain, allowing for flexible connection to various logic levels. Torex Semiconductor offers a variety of voltage detectors with different detection voltages and output configurations to meet the needs of a wide range of applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess