The XC6383B501MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predetermined threshold. This functionality is critical for ensuring stable and reliable operation of various electronic devices, especially those with sensitive digital components.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing erratic behavior.
- Memory Protection Circuits: Protects data in volatile memory, such as SRAM, by initiating a data backup or shutdown sequence when a voltage drop is detected.
- Power Supply Monitoring: Supervises power supply outputs, triggering alarms or system shutdowns if the voltage falls outside acceptable limits.
- Battery-Powered Device Management: Controls power sequencing and shutdown in portable devices to conserve battery life and prevent damage from deep discharge.
Features
- High Accuracy Voltage Detection: Offers precise voltage monitoring with minimal deviation from the specified threshold.
- Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications and energy-efficient designs.
- Small Package Size: Available in compact surface-mount packages for space-constrained applications.
- Built-in Hysteresis: Prevents output oscillation and ensures a stable reset signal by providing different threshold voltages for rising and falling inputs.
- Open Drain Output: Offers flexibility in interfacing with various logic circuits and voltage levels.
Benefits
- Improved System Reliability: Prevents malfunctions and data corruption caused by voltage fluctuations and brown-outs.
- Data Protection: Safeguards critical data stored in volatile memory during power failures.
- Simplified Circuit Design: Reduces the need for external components, simplifying circuit layout and reducing BOM cost.
- Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
- Compact Device Integration: Small package size enables integration into space-limited applications.
Technical Specifications: The XC6383B501MR features a detection voltage of 5.0V. It is typically housed in a SOT-25 or equivalent small surface-mount package. The operating temperature range is typically -40°C to +85°C. The device incorporates hysteresis for stable operation. The output is an open drain configuration. Refer to the manufacturer's datasheet for detailed electrical characteristics, including detection voltage accuracy, release voltage, and supply current specifications.